TE Connectivity Chip Resistor - Surface Mount 35403K3JT

Description
3.3 kOhms ±5% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
3.3 kOhms ±5% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143588TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143588TR-ND
Chip Resistor - Surface Mount A143588TR-ND
3.3 kOhms ±5% 4W Chip Resistor Nonstandard Thick Film

3.3 kOhms ±5% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 3K3, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH3845 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K3, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity
34AH3845
Res, 3K3, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity 34AH3845
RES, 3K3, 5%, 4W, 2817, THICK FILM ROHS COMPLIANT: YES

RES, 3K3, 5%, 4W, 2817, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 3K3, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 97AC2465 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K3, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
97AC2465
Res, 3K3, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 97AC2465
RES, 3K3, 5%, 4W, 2817, THICK FILM; Resistance:3.3kohm; Resistance Tolerance:± 5%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 3K3, 5%, 4W, 2817, THICK FILM; Resistance:3.3kohm; Resistance Tolerance:± 5%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A143588TR-ND 34AH3845 97AC2465
Product Name Chip Resistor - Surface Mount Res, 3K3, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity Res, 3K3, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 2817 [7143 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD3744FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details