TE Connectivity Chip Resistor - Surface Mount 35403K3FT

Description
3.3 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
3.3 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143461CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143461CT-ND
Chip Resistor - Surface Mount A143461CT-ND
3.3 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film

3.3 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143461TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143461TR-ND
Chip Resistor - Surface Mount A143461TR-ND
3.3 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film

3.3 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 3K3, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 97AC6532 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K3, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
97AC6532
Res, 3K3, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 97AC6532
RES, 3K3, 1%, 4W, 2817, THICK FILM; Resistance:3.3kohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 3K3, 1%, 4W, 2817, THICK FILM; Resistance:3.3kohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K3, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 97AC6533 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K3, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
97AC6533
Res, 3K3, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 97AC6533
RES, 3K3, 1%, 4W, 2817, THICK FILM; Resistance:3.3kohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 3K3, 1%, 4W, 2817, THICK FILM; Resistance:3.3kohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143461CT-ND 97AC6532
Product Name Chip Resistor - Surface Mount Res, 3K3, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 2817 [7143 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 2573146 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 100 ohms
View Details