TE Connectivity Chip Resistor - Surface Mount 35403K0FT

Description
3 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
3 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143460CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143460CT-ND
Chip Resistor - Surface Mount A143460CT-ND
3 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film

3 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143460TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143460TR-ND
Chip Resistor - Surface Mount A143460TR-ND
3 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film

3 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 3K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 96AC9369 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
96AC9369
Res, 3K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 96AC9369
RES, 3K, 1%, 4W, 2817, THICK FILM; Resistance:3kohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 3K, 1%, 4W, 2817, THICK FILM; Resistance:3kohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 97AC4483 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
97AC4483
Res, 3K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 97AC4483
RES, 3K, 1%, 4W, 2817, THICK FILM; Resistance:3kohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 3K, 1%, 4W, 2817, THICK FILM; Resistance:3kohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143460CT-ND 96AC9369
Product Name Chip Resistor - Surface Mount Res, 3K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 2817 [7143 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 1311318 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details