TE Connectivity Chip Resistor - Surface Mount 354039RJT

Description
39 Ohms ±5% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
39 Ohms ±5% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143565TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143565TR-ND
Chip Resistor - Surface Mount A143565TR-ND
39 Ohms ±5% 4W Chip Resistor Nonstandard Thick Film

39 Ohms ±5% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143565CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143565CT-ND
Chip Resistor - Surface Mount A143565CT-ND
39 Ohms ±5% 4W Chip Resistor Nonstandard Thick Film

39 Ohms ±5% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 39R, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 96AC9535 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39R, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
96AC9535
Res, 39R, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 96AC9535
RES, 39R, 5%, 4W, 2817, THICK FILM; Resistance:39ohm; Resistance Tolerance:± 5%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 39R, 5%, 4W, 2817, THICK FILM; Resistance:39ohm; Resistance Tolerance:± 5%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 39R, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH3880 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39R, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity
34AH3880
Res, 39R, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity 34AH3880
RES, 39R, 5%, 4W, 2817, THICK FILM ROHS COMPLIANT: YES

RES, 39R, 5%, 4W, 2817, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A143565TR-ND 96AC9535 34AH3880
Product Name Chip Resistor - Surface Mount Res, 39R, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity Res, 39R, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 2817 [7143 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176070-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13 ohms
View Details
4 suppliers
Surface Mount Resistors - 2573259 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1000 ohms
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/4CT52R131JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers