TE Connectivity Chip Resistor - Surface Mount 354039KJT

Description
39 kOhms ±5% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
39 kOhms ±5% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143601DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143601DKR-ND
Chip Resistor - Surface Mount A143601DKR-ND
39 kOhms ±5% 4W Chip Resistor Nonstandard Thick Film

39 kOhms ±5% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143601TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143601TR-ND
Chip Resistor - Surface Mount A143601TR-ND
39 kOhms ±5% 4W Chip Resistor Nonstandard Thick Film

39 kOhms ±5% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143601CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143601CT-ND
Chip Resistor - Surface Mount A143601CT-ND
39 kOhms ±5% 4W Chip Resistor Nonstandard Thick Film

39 kOhms ±5% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 39K, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH3878 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39K, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity
34AH3878
Res, 39K, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity 34AH3878
RES, 39K, 5%, 4W, 2817, THICK FILM ROHS COMPLIANT: YES

RES, 39K, 5%, 4W, 2817, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 39K, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 97AC2761 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39K, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
97AC2761
Res, 39K, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 97AC2761
RES, 39K, 5%, 4W, 2817, THICK FILM; Resistance:39kohm; Resistance Tolerance:± 5%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 39K, 5%, 4W, 2817, THICK FILM; Resistance:39kohm; Resistance Tolerance:± 5%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A143601DKR-ND 34AH3878 97AC2761
Product Name Chip Resistor - Surface Mount Res, 39K, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity Res, 39K, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 2817 [7143 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1800 ohms
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details