TE Connectivity Chip Resistor - Surface Mount 354039KFT

Description
39 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
39 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143487TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143487TR-ND
Chip Resistor - Surface Mount A143487TR-ND
39 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film

39 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143487CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143487CT-ND
Chip Resistor - Surface Mount A143487CT-ND
39 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film

39 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 39K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 96AC7748 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
96AC7748
Res, 39K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 96AC7748
RES, 39K, 1%, 4W, 2817, THICK FILM; Resistance:39kohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 39K, 1%, 4W, 2817, THICK FILM; Resistance:39kohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 39K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 97AC2459 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
97AC2459
Res, 39K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 97AC2459
RES, 39K, 1%, 4W, 2817, THICK FILM; Resistance:39kohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 39K, 1%, 4W, 2817, THICK FILM; Resistance:39kohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143487TR-ND 96AC7748
Product Name Chip Resistor - Surface Mount Res, 39K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 2817 [7143 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 2573238 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 4.7 ohms
View Details
Through Hole Resistors - 2019-CF1/2C333J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details