TE Connectivity Chip Resistor - Surface Mount 3540390RJT

Description
390 Ohms ±5% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
390 Ohms ±5% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143577CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143577CT-ND
Chip Resistor - Surface Mount A143577CT-ND
390 Ohms ±5% 4W Chip Resistor Nonstandard Thick Film

390 Ohms ±5% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143577TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143577TR-ND
Chip Resistor - Surface Mount A143577TR-ND
390 Ohms ±5% 4W Chip Resistor Nonstandard Thick Film

390 Ohms ±5% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 390R, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 97AC3020 - Newark, An Avnet Company
Chicago, IL, United States
Res, 390R, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
97AC3020
Res, 390R, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 97AC3020
RES, 390R, 5%, 4W, 2817, THICK FILM; Resistance:390ohm; Resistance Tolerance:± 5%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 390R, 5%, 4W, 2817, THICK FILM; Resistance:390ohm; Resistance Tolerance:± 5%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 390R, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH3884 - Newark, An Avnet Company
Chicago, IL, United States
Res, 390R, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity
34AH3884
Res, 390R, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity 34AH3884
RES, 390R, 5%, 4W, 2817, THICK FILM ROHS COMPLIANT: YES

RES, 390R, 5%, 4W, 2817, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A143577CT-ND 97AC3020 34AH3884
Product Name Chip Resistor - Surface Mount Res, 390R, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity Res, 390R, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 2817 [7143 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers