TE Connectivity Chip Resistor - Surface Mount 3540390RFT

Description
390 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
390 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143439TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143439TR-ND
Chip Resistor - Surface Mount A143439TR-ND
390 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

390 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143439CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143439CT-ND
Chip Resistor - Surface Mount A143439CT-ND
390 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

390 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 390R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 97AC6157 - Newark, An Avnet Company
Chicago, IL, United States
Res, 390R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
97AC6157
Res, 390R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 97AC6157
RES, 390R, 1%, 4W, 2817, THICK FILM; Resistance:390ohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 390R, 1%, 4W, 2817, THICK FILM; Resistance:390ohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 390R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 97AC1482 - Newark, An Avnet Company
Chicago, IL, United States
Res, 390R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
97AC1482
Res, 390R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 97AC1482
RES, 390R, 1%, 4W, 2817, THICK FILM; Resistance:390ohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 390R, 1%, 4W, 2817, THICK FILM; Resistance:390ohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143439TR-ND 97AC6157
Product Name Chip Resistor - Surface Mount Res, 390R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 2817 [7143 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 1311267 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details