TE Connectivity Chip Resistor - Surface Mount 3540390KFT

Description
390 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
390 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143511TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143511TR-ND
Chip Resistor - Surface Mount A143511TR-ND
390 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film

390 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 390K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 97AC0664 - Newark, An Avnet Company
Chicago, IL, United States
Res, 390K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
97AC0664
Res, 390K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 97AC0664
RES, 390K, 1%, 4W, 2817, THICK FILM; Resistance:390kohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 390K, 1%, 4W, 2817, THICK FILM; Resistance:390kohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 390K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 97AC3291 - Newark, An Avnet Company
Chicago, IL, United States
Res, 390K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
97AC3291
Res, 390K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 97AC3291
RES, 390K, 1%, 4W, 2817, THICK FILM; Resistance:390kohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 390K, 1%, 4W, 2817, THICK FILM; Resistance:390kohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143511TR-ND 97AC0664
Product Name Chip Resistor - Surface Mount Res, 390K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 2817 [7143 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details