The Resistor 36K, 1%, 4W, 2817 from TE Connectivity is a thick film high power resistor designed for various applications. It features a resistance value of 36 kΩ with a tolerance of ±1%, and a power rating of 4W at an ambient temperature of 70°C. The resistor is housed in a 2817 size package, suitable for automated placement, and is supplied on 7-inch reels containing 2000 pieces. The operating temperature range for this resistor is -55°C to 155°C, with a maximum working voltage of 250V and a maximum overload voltage of 500V. It has a temperature coefficient of resistance (TCR) of ±200 PPM/°C for resistance values between 1Ω and 10Ω, and ±100 PPM/°C for values from 10.1Ω to 10MΩ. The product is compliant with EU RoHS directives and is halogen-free, making it suitable for environmentally conscious designs. Engineers considering this resistor should note its robust performance specifications, including high power handling and reliability under various environmental conditions.
36 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film
36 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film
36 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film
RES, 36K, 1%, 4W, 2817, THICK FILM; Resistance:36kohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes
RES, 36K, 1%, 4W, 2817, THICK FILM; Resistance:36kohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | A143486TR-ND | 96AC9797 |
| Product Name | Chip Resistor - Surface Mount | Res, 36K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | Power Applications |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Nonstandard | 2817 [7143 Metric] |
| Tolerance | 1 +/- % | 1 +/- % |