TE Connectivity Chip Resistor - Surface Mount 3540360KFT

Description
360 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
360 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143510TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143510TR-ND
Chip Resistor - Surface Mount A143510TR-ND
360 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film

360 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 360K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 97AC0663 - Newark, An Avnet Company
Chicago, IL, United States
Res, 360K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
97AC0663
Res, 360K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 97AC0663
RES, 360K, 1%, 4W, 2817, THICK FILM; Resistance:360kohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 360K, 1%, 4W, 2817, THICK FILM; Resistance:360kohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 360K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 96AC8420 - Newark, An Avnet Company
Chicago, IL, United States
Res, 360K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
96AC8420
Res, 360K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 96AC8420
RES, 360K, 1%, 4W, 2817, THICK FILM; Resistance:360kohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 360K, 1%, 4W, 2817, THICK FILM; Resistance:360kohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143510TR-ND 97AC0663
Product Name Chip Resistor - Surface Mount Res, 360K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 2817 [7143 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1622820-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10000 ohms
View Details
2 suppliers
Chassis Mount Resistors - 457452 - RS Components, Ltd.
Specs
Category / Application Power Applications
Mounting / Packaging Aluminium
Resistance Range 100 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1003FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details