TE Connectivity Chip Resistor - Surface Mount 354033RFT

Description
33 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
33 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143413CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143413CT-ND
Chip Resistor - Surface Mount A143413CT-ND
33 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

33 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143413DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143413DKR-ND
Chip Resistor - Surface Mount A143413DKR-ND
33 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

33 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143413TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143413TR-ND
Chip Resistor - Surface Mount A143413TR-ND
33 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

33 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 33R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 96AC8417 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
96AC8417
Res, 33R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 96AC8417
RES, 33R, 1%, 4W, 2817, THICK FILM; Resistance:33ohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 33R, 1%, 4W, 2817, THICK FILM; Resistance:33ohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 33R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 97AC0653 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
97AC0653
Res, 33R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 97AC0653
RES, 33R, 1%, 4W, 2817, THICK FILM; Resistance:33ohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 33R, 1%, 4W, 2817, THICK FILM; Resistance:33ohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143413CT-ND 96AC8417
Product Name Chip Resistor - Surface Mount Res, 33R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 2817 [7143 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375551-PBV-R002-F1-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers