TE Connectivity Chip Resistor - Surface Mount 354033KJT

Description
33 kOhms ±5% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
33 kOhms ±5% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143600TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143600TR-ND
Chip Resistor - Surface Mount A143600TR-ND
33 kOhms ±5% 4W Chip Resistor Nonstandard Thick Film

33 kOhms ±5% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 33K, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH3866 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33K, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity
34AH3866
Res, 33K, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity 34AH3866
RES, 33K, 5%, 4W, 2817, THICK FILM ROHS COMPLIANT: YES

RES, 33K, 5%, 4W, 2817, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 33K, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 97AC5156 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33K, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
97AC5156
Res, 33K, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 97AC5156
RES, 33K, 5%, 4W, 2817, THICK FILM; Resistance:33kohm; Resistance Tolerance:± 5%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 33K, 5%, 4W, 2817, THICK FILM; Resistance:33kohm; Resistance Tolerance:± 5%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A143600TR-ND 34AH3866 97AC5156
Product Name Chip Resistor - Surface Mount Res, 33K, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity Res, 33K, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 2817 [7143 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details