TE Connectivity Chip Resistor - Surface Mount 354033KFT

Description
33 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
33 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143485TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143485TR-ND
Chip Resistor - Surface Mount A143485TR-ND
33 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film

33 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143485CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143485CT-ND
Chip Resistor - Surface Mount A143485CT-ND
33 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film

33 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 33K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 96AC9796 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
96AC9796
Res, 33K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 96AC9796
RES, 33K, 1%, 4W, 2817, THICK FILM; Resistance:33kohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 33K, 1%, 4W, 2817, THICK FILM; Resistance:33kohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 33K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 96AC7747 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
96AC7747
Res, 33K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 96AC7747
RES, 33K, 1%, 4W, 2817, THICK FILM; Resistance:33kohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 33K, 1%, 4W, 2817, THICK FILM; Resistance:33kohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143485TR-ND 96AC9796
Product Name Chip Resistor - Surface Mount Res, 33K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 2817 [7143 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers