TE Connectivity Chip Resistor - Surface Mount 3540330RFT

Description
330 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
330 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143437DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143437DKR-ND
Chip Resistor - Surface Mount A143437DKR-ND
330 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

330 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143437TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143437TR-ND
Chip Resistor - Surface Mount A143437TR-ND
330 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

330 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143437CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143437CT-ND
Chip Resistor - Surface Mount A143437CT-ND
330 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

330 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 330R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 97AC1481 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
97AC1481
Res, 330R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 97AC1481
RES, 330R, 1%, 4W, 2817, THICK FILM; Resistance:330ohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 330R, 1%, 4W, 2817, THICK FILM; Resistance:330ohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 330R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 97AC1480 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
97AC1480
Res, 330R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 97AC1480
RES, 330R, 1%, 4W, 2817, THICK FILM; Resistance:330ohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 330R, 1%, 4W, 2817, THICK FILM; Resistance:330ohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143437DKR-ND 97AC1481
Product Name Chip Resistor - Surface Mount Res, 330R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 2817 [7143 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176094-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 221000 ohms
View Details
3 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details