TE Connectivity Chip Resistor - Surface Mount 3540330KFT

Description
330 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
330 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143509TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143509TR-ND
Chip Resistor - Surface Mount A143509TR-ND
330 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film

330 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 330K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 97AC3290 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
97AC3290
Res, 330K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 97AC3290
RES, 330K, 1%, 4W, 2817, THICK FILM; Resistance:330kohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 330K, 1%, 4W, 2817, THICK FILM; Resistance:330kohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 330K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 97AC3289 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
97AC3289
Res, 330K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 97AC3289
RES, 330K, 1%, 4W, 2817, THICK FILM; Resistance:330kohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 330K, 1%, 4W, 2817, THICK FILM; Resistance:330kohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143509TR-ND 97AC3290
Product Name Chip Resistor - Surface Mount Res, 330K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 2817 [7143 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R165JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 2176756-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 40200 ohms
View Details
2 suppliers