TE Connectivity Chip Resistor - Surface Mount 354030KFT

Description
30 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
30 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143484TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143484TR-ND
Chip Resistor - Surface Mount A143484TR-ND
30 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film

30 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143484CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143484CT-ND
Chip Resistor - Surface Mount A143484CT-ND
30 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film

30 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 30K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 97AC0361 - Newark, An Avnet Company
Chicago, IL, United States
Res, 30K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
97AC0361
Res, 30K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 97AC0361
RES, 30K, 1%, 4W, 2817, THICK FILM; Resistance:30kohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 30K, 1%, 4W, 2817, THICK FILM; Resistance:30kohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 30K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 97AC0360 - Newark, An Avnet Company
Chicago, IL, United States
Res, 30K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
97AC0360
Res, 30K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 97AC0360
RES, 30K, 1%, 4W, 2817, THICK FILM; Resistance:30kohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 30K, 1%, 4W, 2817, THICK FILM; Resistance:30kohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143484TR-ND 97AC0361
Product Name Chip Resistor - Surface Mount Res, 30K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 2817 [7143 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 457472 - RS Components, Ltd.
Specs
Category / Application Power Applications
Technology / Construction Wirewound; Wirewound
Mounting / Packaging Aluminium
View Details