TE Connectivity Chip Resistor - Surface Mount 3540300RFT

Description
300 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote
Description
300 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Resistor 300R, 1%, 4W, 2817 from TE Connectivity is a thick film high power resistor designed for various applications. It features a resistance value of 300 ohms with a tolerance of ±1%. The power rating is 4 watts at an ambient temperature of 70°C, with a maximum working voltage of 250V and an overload voltage of 500V. The resistor operates within a temperature range of -55°C to 155°C and is suitable for automatic placement in high-volume production. It is packaged on 7-inch reels containing 2000 pieces, facilitating easy handling and integration into manufacturing processes. The product complies with RoHS directives and is designed for reliability in diverse environmental conditions.

Datasheet Summary
Powered by GS/AI

The Resistor 300R, 1%, 4W, 2817 from TE Connectivity is a thick film high power resistor designed for various applications. It features a resistance value of 300 ohms with a tolerance of ±1%. The power rating is 4 watts at an ambient temperature of 70°C, with a maximum working voltage of 250V and an overload voltage of 500V. The resistor operates within a temperature range of -55°C to 155°C and is suitable for automatic placement in high-volume production. It is packaged on 7-inch reels containing 2000 pieces, facilitating easy handling and integration into manufacturing processes. The product complies with RoHS directives and is designed for reliability in diverse environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143436TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143436TR-ND
Chip Resistor - Surface Mount A143436TR-ND
300 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

300 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143436DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143436DKR-ND
Chip Resistor - Surface Mount A143436DKR-ND
300 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

300 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143436CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143436CT-ND
Chip Resistor - Surface Mount A143436CT-ND
300 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

300 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 300R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 97AC1479 - Newark, An Avnet Company
Chicago, IL, United States
Res, 300R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
97AC1479
Res, 300R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 97AC1479
RES, 300R, 1%, 4W, 2817, THICK FILM; Resistance:300ohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 300R, 1%, 4W, 2817, THICK FILM; Resistance:300ohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 300R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 97AC4027 - Newark, An Avnet Company
Chicago, IL, United States
Res, 300R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
97AC4027
Res, 300R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 97AC4027
RES, 300R, 1%, 4W, 2817, THICK FILM; Resistance:300ohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 300R, 1%, 4W, 2817, THICK FILM; Resistance:300ohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143436TR-ND 97AC1479
Product Name Chip Resistor - Surface Mount Res, 300R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 2817 [7143 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1623782-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 15000 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD8664FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details