TE Connectivity Chip Resistor - Surface Mount 35402R7JT

Description
2.7 Ohms ±5% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
2.7 Ohms ±5% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143551CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143551CT-ND
Chip Resistor - Surface Mount A143551CT-ND
2.7 Ohms ±5% 4W Chip Resistor Nonstandard Thick Film

2.7 Ohms ±5% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143551TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143551TR-ND
Chip Resistor - Surface Mount A143551TR-ND
2.7 Ohms ±5% 4W Chip Resistor Nonstandard Thick Film

2.7 Ohms ±5% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 2R7, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH3818 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R7, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity
34AH3818
Res, 2R7, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity 34AH3818
RES, 2R7, 5%, 4W, 2817, THICK FILM ROHS COMPLIANT: YES

RES, 2R7, 5%, 4W, 2817, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 2R7, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 97AC4275 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R7, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
97AC4275
Res, 2R7, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 97AC4275
RES, 2R7, 5%, 4W, 2817, THICK FILM; Resistance:2.7ohm; Resistance Tolerance:± 5%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 2R7, 5%, 4W, 2817, THICK FILM; Resistance:2.7ohm; Resistance Tolerance:± 5%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A143551CT-ND 34AH3818 97AC4275
Product Name Chip Resistor - Surface Mount Res, 2R7, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity Res, 2R7, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 2817 [7143 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R512JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 2176765-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14700 ohms
View Details
2 suppliers