TE Connectivity Chip Resistor - Surface Mount 35402R7FT

Description
2.7 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
2.7 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143387DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143387DKR-ND
Chip Resistor - Surface Mount A143387DKR-ND
2.7 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

2.7 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143387TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143387TR-ND
Chip Resistor - Surface Mount A143387TR-ND
2.7 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

2.7 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143387CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143387CT-ND
Chip Resistor - Surface Mount A143387CT-ND
2.7 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

2.7 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 2R7, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 96AC9788 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R7, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
96AC9788
Res, 2R7, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 96AC9788
RES, 2R7, 1%, 4W, 2817, THICK FILM; Resistance:2.7ohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 2R7, 1%, 4W, 2817, THICK FILM; Resistance:2.7ohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2R7, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 97AC2452 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R7, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
97AC2452
Res, 2R7, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 97AC2452
RES, 2R7, 1%, 4W, 2817, THICK FILM; Resistance:2.7ohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 2R7, 1%, 4W, 2817, THICK FILM; Resistance:2.7ohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143387DKR-ND 96AC9788
Product Name Chip Resistor - Surface Mount Res, 2R7, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 2817 [7143 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD5103FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Through-Hole Resistors - 2176633-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
2 suppliers