TE Connectivity Chip Resistor - Surface Mount 35402R2JT

Description
2.2 Ohms ±5% 4W Chip Resistor Nonstandard Thick Film
Request a Quote
Description
2.2 Ohms ±5% 4W Chip Resistor Nonstandard Thick Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 2R2, 5%, 4W, 2817 is a thick film resistor from TE Connectivity, designed for high power applications with a power rating of 4W at 70°C. It features a resistance value of 2.2 ohms with a tolerance of ±5%. The resistor operates within a temperature range of -55°C to 155°C and has a maximum working voltage of 250V, with an overload voltage of 500V. It is suitable for automatic placement and is supplied on 7-inch reels containing 2000 pieces. The product is compliant with RoHS standards and has a matte tin over nickel barrier terminal finish. The temperature coefficient of resistance is ,â§±200 PPM/°C for resistance values between 1Ω and 10Ω, and ,â§±100 PPM/°C for values from 10.1Ω to 10MΩ. This resistor is suitable for various applications requiring reliable performance in demanding environments.

Datasheet Summary
Powered by GS/AI

The Res, 2R2, 5%, 4W, 2817 is a thick film resistor from TE Connectivity, designed for high power applications with a power rating of 4W at 70°C. It features a resistance value of 2.2 ohms with a tolerance of ±5%. The resistor operates within a temperature range of -55°C to 155°C and has a maximum working voltage of 250V, with an overload voltage of 500V. It is suitable for automatic placement and is supplied on 7-inch reels containing 2000 pieces. The product is compliant with RoHS standards and has a matte tin over nickel barrier terminal finish. The temperature coefficient of resistance is ,â§±200 PPM/°C for resistance values between 1Ω and 10Ω, and ,â§±100 PPM/°C for values from 10.1Ω to 10MΩ. This resistor is suitable for various applications requiring reliable performance in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143550DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143550DKR-ND
Chip Resistor - Surface Mount A143550DKR-ND
2.2 Ohms ±5% 4W Chip Resistor Nonstandard Thick Film

2.2 Ohms ±5% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143550TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143550TR-ND
Chip Resistor - Surface Mount A143550TR-ND
2.2 Ohms ±5% 4W Chip Resistor Nonstandard Thick Film

2.2 Ohms ±5% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143550CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143550CT-ND
Chip Resistor - Surface Mount A143550CT-ND
2.2 Ohms ±5% 4W Chip Resistor Nonstandard Thick Film

2.2 Ohms ±5% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 2R2, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 97AC6352 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R2, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
97AC6352
Res, 2R2, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 97AC6352
RES, 2R2, 5%, 4W, 2817, THICK FILM; Resistance:2.2ohm; Resistance Tolerance:± 5%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 2R2, 5%, 4W, 2817, THICK FILM; Resistance:2.2ohm; Resistance Tolerance:± 5%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2R2, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH3815 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R2, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity
34AH3815
Res, 2R2, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity 34AH3815
RES, 2R2, 5%, 4W, 2817, THICK FILM ROHS COMPLIANT: YES

RES, 2R2, 5%, 4W, 2817, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A143550DKR-ND 97AC6352 34AH3815
Product Name Chip Resistor - Surface Mount Res, 2R2, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity Res, 2R2, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 2817 [7143 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details