TE Connectivity Chip Resistor - Surface Mount 35402R0FT

Description
2 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote
Description
2 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 2R, 1%, 4W, 2817, Thick Film resistor from TE Connectivity is designed for high power applications with a power rating of 4W at 70°C. It features a resistance value of 2 ohms and a tolerance of ±1%. The resistor operates within a temperature range of -55°C to 155°C and has a maximum working voltage of 250V, with an overload voltage rating of 500V. This component is suitable for automatic placement and is supplied on 7-inch reels containing 2000 pieces. The resistor is constructed using thick film technology and has a matte tin over nickel barrier terminal finish. It complies with EU RoHS directives and is halogen-free, making it suitable for environmentally conscious designs. Engineers should consider this resistor for applications requiring reliable performance under varying environmental conditions, as it has been tested for dielectric withstand, temperature cycling, and humidity resistance.

Datasheet Summary
Powered by GS/AI

The Res, 2R, 1%, 4W, 2817, Thick Film resistor from TE Connectivity is designed for high power applications with a power rating of 4W at 70°C. It features a resistance value of 2 ohms and a tolerance of ±1%. The resistor operates within a temperature range of -55°C to 155°C and has a maximum working voltage of 250V, with an overload voltage rating of 500V. This component is suitable for automatic placement and is supplied on 7-inch reels containing 2000 pieces. The resistor is constructed using thick film technology and has a matte tin over nickel barrier terminal finish. It complies with EU RoHS directives and is halogen-free, making it suitable for environmentally conscious designs. Engineers should consider this resistor for applications requiring reliable performance under varying environmental conditions, as it has been tested for dielectric withstand, temperature cycling, and humidity resistance.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143384TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143384TR-ND
Chip Resistor - Surface Mount A143384TR-ND
2 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

2 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143384DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143384DKR-ND
Chip Resistor - Surface Mount A143384DKR-ND
2 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

2 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143384CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143384CT-ND
Chip Resistor - Surface Mount A143384CT-ND
2 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

2 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 2R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 97AC0351 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
97AC0351
Res, 2R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 97AC0351
RES, 2R, 1%, 4W, 2817, THICK FILM; Resistance:2ohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 2R, 1%, 4W, 2817, THICK FILM; Resistance:2ohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 96AC8187 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
96AC8187
Res, 2R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 96AC8187
RES, 2R, 1%, 4W, 2817, THICK FILM; Resistance:2ohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 2R, 1%, 4W, 2817, THICK FILM; Resistance:2ohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143384TR-ND 97AC0351
Product Name Chip Resistor - Surface Mount Res, 2R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 2817 [7143 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details