TE Connectivity Chip Resistor - Surface Mount 35402M7JT

Description
2.7 MOhms ±5% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
2.7 MOhms ±5% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143623TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143623TR-ND
Chip Resistor - Surface Mount A143623TR-ND
2.7 MOhms ±5% 4W Chip Resistor Nonstandard Thick Film

2.7 MOhms ±5% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 2M7, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH3812 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2M7, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity
34AH3812
Res, 2M7, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity 34AH3812
RES, 2M7, 5%, 4W, 2817, THICK FILM ROHS COMPLIANT: YES

RES, 2M7, 5%, 4W, 2817, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 2M7, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 97AC5759 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2M7, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
97AC5759
Res, 2M7, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 97AC5759
RES, 2M7, 5%, 4W, 2817, THICK FILM; Resistance:2.7Mohm; Resistance Tolerance:± 5%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 2M7, 5%, 4W, 2817, THICK FILM; Resistance:2.7Mohm; Resistance Tolerance:± 5%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A143623TR-ND 34AH3812 97AC5759
Product Name Chip Resistor - Surface Mount Res, 2M7, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity Res, 2M7, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 2817 [7143 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R3R3JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details