TE Connectivity Chip Resistor - Surface Mount 35402M2FT

Description
2.2 MOhms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
2.2 MOhms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143529TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143529TR-ND
Chip Resistor - Surface Mount A143529TR-ND
2.2 MOhms ±1% 4W Chip Resistor Nonstandard Thick Film

2.2 MOhms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-35402M2FTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-35402M2FTTR-ND
Chip Resistor - Surface Mount 1111-35402M2FTTR-ND
THICK FILM RESISTORS-SMD 3540 2M

THICK FILM RESISTORS-SMD 3540 2M

Buy Now Datasheet
Res, 2M2, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 97AC5970 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2M2, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
97AC5970
Res, 2M2, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 97AC5970
RES, 2M2, 1%, 4W, 2817, THICK FILM; Resistance:2.2Mohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 2M2, 1%, 4W, 2817, THICK FILM; Resistance:2.2Mohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2M2, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 97AC1191 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2M2, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
97AC1191
Res, 2M2, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 97AC1191
RES, 2M2, 1%, 4W, 2817, THICK FILM; Resistance:2.2Mohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 2M2, 1%, 4W, 2817, THICK FILM; Resistance:2.2Mohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A143529TR-ND 1111-35402M2FTTR-ND 97AC5970
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 2M2, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 2817 [7143 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details