TE Connectivity Chip Resistor - Surface Mount 35402M0FT

Description
2 MOhms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
2 MOhms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143528TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143528TR-ND
Chip Resistor - Surface Mount A143528TR-ND
2 MOhms ±1% 4W Chip Resistor Nonstandard Thick Film

2 MOhms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143528CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143528CT-ND
Chip Resistor - Surface Mount A143528CT-ND
2 MOhms ±1% 4W Chip Resistor Nonstandard Thick Film

2 MOhms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 2M, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 97AC1189 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2M, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
97AC1189
Res, 2M, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 97AC1189
RES, 2M, 1%, 4W, 2817, THICK FILM; Resistance:2Mohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 2M, 1%, 4W, 2817, THICK FILM; Resistance:2Mohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2M, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 97AC1190 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2M, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
97AC1190
Res, 2M, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 97AC1190
RES, 2M, 1%, 4W, 2817, THICK FILM; Resistance:2Mohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 2M, 1%, 4W, 2817, THICK FILM; Resistance:2Mohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143528TR-ND 97AC1189
Product Name Chip Resistor - Surface Mount Res, 2M, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 2817 [7143 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1879005-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 43 ohms
View Details
2 suppliers
Through Hole Resistors - 1249300 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD753GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details