TE Connectivity Chip Resistor - Surface Mount 35402K7FT

Description
2.7 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
2.7 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143459CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143459CT-ND
Chip Resistor - Surface Mount A143459CT-ND
2.7 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film

2.7 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143459DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143459DKR-ND
Chip Resistor - Surface Mount A143459DKR-ND
2.7 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film

2.7 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143459TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143459TR-ND
Chip Resistor - Surface Mount A143459TR-ND
2.7 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film

2.7 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 2K7, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 97AC4482 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K7, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
97AC4482
Res, 2K7, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 97AC4482
RES, 2K7, 1%, 4W, 2817, THICK FILM; Resistance:2.7kohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 2K7, 1%, 4W, 2817, THICK FILM; Resistance:2.7kohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K7, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 97AC4481 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K7, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
97AC4481
Res, 2K7, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 97AC4481
RES, 2K7, 1%, 4W, 2817, THICK FILM; Resistance:2.7kohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 2K7, 1%, 4W, 2817, THICK FILM; Resistance:2.7kohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143459CT-ND 97AC4482
Product Name Chip Resistor - Surface Mount Res, 2K7, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 2817 [7143 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R273JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Through-Hole Resistors - 1-1623729-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers