TE Connectivity Chip Resistor - Surface Mount 35402K4FT

Description
2.4 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
2.4 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143458DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143458DKR-ND
Chip Resistor - Surface Mount A143458DKR-ND
2.4 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film

2.4 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143458CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143458CT-ND
Chip Resistor - Surface Mount A143458CT-ND
2.4 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film

2.4 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143458TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143458TR-ND
Chip Resistor - Surface Mount A143458TR-ND
2.4 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film

2.4 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 2K4, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 97AC1988 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K4, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
97AC1988
Res, 2K4, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 97AC1988
RES, 2K4, 1%, 4W, 2817, THICK FILM; Resistance:2.4kohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 2K4, 1%, 4W, 2817, THICK FILM; Resistance:2.4kohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K4, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 96AC9368 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K4, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
96AC9368
Res, 2K4, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 96AC9368
RES, 2K4, 1%, 4W, 2817, THICK FILM; Resistance:2.4kohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 2K4, 1%, 4W, 2817, THICK FILM; Resistance:2.4kohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143458DKR-ND 97AC1988
Product Name Chip Resistor - Surface Mount Res, 2K4, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 2817 [7143 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1364750P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 1 ohms
View Details