TE Connectivity Chip Resistor - Surface Mount 35402K2JT

Description
2.2 kOhms ±5% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
2.2 kOhms ±5% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143586TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143586TR-ND
Chip Resistor - Surface Mount A143586TR-ND
2.2 kOhms ±5% 4W Chip Resistor Nonstandard Thick Film

2.2 kOhms ±5% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143586CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143586CT-ND
Chip Resistor - Surface Mount A143586CT-ND
2.2 kOhms ±5% 4W Chip Resistor Nonstandard Thick Film

2.2 kOhms ±5% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 2K2, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH3803 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K2, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity
34AH3803
Res, 2K2, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity 34AH3803
RES, 2K2, 5%, 4W, 2817, THICK FILM ROHS COMPLIANT: YES

RES, 2K2, 5%, 4W, 2817, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 2K2, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 97AC2463 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K2, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
97AC2463
Res, 2K2, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 97AC2463
RES, 2K2, 5%, 4W, 2817, THICK FILM; Resistance:2.2kohm; Resistance Tolerance:± 5%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 2K2, 5%, 4W, 2817, THICK FILM; Resistance:2.2kohm; Resistance Tolerance:± 5%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A143586TR-ND 34AH3803 97AC2463
Product Name Chip Resistor - Surface Mount Res, 2K2, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity Res, 2K2, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 2817 [7143 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176398-6 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 390000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details