TE Connectivity Chip Resistor - Surface Mount 35402K2FT

Description
2.2 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
2.2 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143457TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143457TR-ND
Chip Resistor - Surface Mount A143457TR-ND
2.2 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film

2.2 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143457CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143457CT-ND
Chip Resistor - Surface Mount A143457CT-ND
2.2 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film

2.2 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 2K2, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 97AC6531 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K2, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
97AC6531
Res, 2K2, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 97AC6531
RES, 2K2, 1%, 4W, 2817, THICK FILM; Resistance:2.2kohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 2K2, 1%, 4W, 2817, THICK FILM; Resistance:2.2kohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K2, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 97AC6530 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K2, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
97AC6530
Res, 2K2, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 97AC6530
RES, 2K2, 1%, 4W, 2817, THICK FILM; Resistance:2.2kohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 2K2, 1%, 4W, 2817, THICK FILM; Resistance:2.2kohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143457TR-ND 97AC6531
Product Name Chip Resistor - Surface Mount Res, 2K2, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 2817 [7143 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details