TE Connectivity Chip Resistor - Surface Mount 35402K0FT

Description
2 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
2 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143456CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143456CT-ND
Chip Resistor - Surface Mount A143456CT-ND
2 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film

2 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143456TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143456TR-ND
Chip Resistor - Surface Mount A143456TR-ND
2 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film

2 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143456DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143456DKR-ND
Chip Resistor - Surface Mount A143456DKR-ND
2 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film

2 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 2K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 97AC6529 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
97AC6529
Res, 2K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 97AC6529
RES, 2K, 1%, 4W, 2817, THICK FILM; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 2K, 1%, 4W, 2817, THICK FILM; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 97AC4480 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
97AC4480
Res, 2K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 97AC4480
RES, 2K, 1%, 4W, 2817, THICK FILM; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 2K, 1%, 4W, 2817, THICK FILM; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143456CT-ND 97AC6529
Product Name Chip Resistor - Surface Mount Res, 2K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 2817 [7143 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176073-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 750 ohms
View Details
5 suppliers
Through Hole Resistors - 1260414 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R103JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers