TE Connectivity Chip Resistor - Surface Mount 354027RJT

Description
27 Ohms ±5% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
27 Ohms ±5% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143563TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143563TR-ND
Chip Resistor - Surface Mount A143563TR-ND
27 Ohms ±5% 4W Chip Resistor Nonstandard Thick Film

27 Ohms ±5% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143563CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143563CT-ND
Chip Resistor - Surface Mount A143563CT-ND
27 Ohms ±5% 4W Chip Resistor Nonstandard Thick Film

27 Ohms ±5% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143563DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143563DKR-ND
Chip Resistor - Surface Mount A143563DKR-ND
27 Ohms ±5% 4W Chip Resistor Nonstandard Thick Film

27 Ohms ±5% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 27R, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 97AC6539 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27R, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
97AC6539
Res, 27R, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 97AC6539
RES, 27R, 5%, 4W, 2817, THICK FILM; Resistance:27ohm; Resistance Tolerance:± 5%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 27R, 5%, 4W, 2817, THICK FILM; Resistance:27ohm; Resistance Tolerance:± 5%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 27R, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH3838 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27R, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity
34AH3838
Res, 27R, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity 34AH3838
RES, 27R, 5%, 4W, 2817, THICK FILM ROHS COMPLIANT: YES

RES, 27R, 5%, 4W, 2817, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A143563TR-ND 97AC6539 34AH3838
Product Name Chip Resistor - Surface Mount Res, 27R, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity Res, 27R, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 2817 [7143 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Surface Mount Resistors - 2567531P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0022 ohms
View Details