TE Connectivity Chip Resistor - Surface Mount 354027KJT

Description
27 kOhms ±5% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
27 kOhms ±5% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143599TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143599TR-ND
Chip Resistor - Surface Mount A143599TR-ND
27 kOhms ±5% 4W Chip Resistor Nonstandard Thick Film

27 kOhms ±5% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 27K, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH3836 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27K, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity
34AH3836
Res, 27K, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity 34AH3836
RES, 27K, 5%, 4W, 2817, THICK FILM ROHS COMPLIANT: YES

RES, 27K, 5%, 4W, 2817, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 27K, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 97AC2759 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27K, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
97AC2759
Res, 27K, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 97AC2759
RES, 27K, 5%, 4W, 2817, THICK FILM; Resistance:27kohm; Resistance Tolerance:± 5%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 27K, 5%, 4W, 2817, THICK FILM; Resistance:27kohm; Resistance Tolerance:± 5%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A143599TR-ND 34AH3836 97AC2759
Product Name Chip Resistor - Surface Mount Res, 27K, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity Res, 27K, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 2817 [7143 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers