TE Connectivity Chip Resistor - Surface Mount 354027KFT

Description
27 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
27 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143483CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143483CT-ND
Chip Resistor - Surface Mount A143483CT-ND
27 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film

27 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143483TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143483TR-ND
Chip Resistor - Surface Mount A143483TR-ND
27 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film

27 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 27K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 96AC8191 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
96AC8191
Res, 27K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 96AC8191
RES, 27K, 1%, 4W, 2817, THICK FILM; Resistance:27kohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 27K, 1%, 4W, 2817, THICK FILM; Resistance:27kohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 27K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 97AC0359 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
97AC0359
Res, 27K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 97AC0359
RES, 27K, 1%, 4W, 2817, THICK FILM; Resistance:27kohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 27K, 1%, 4W, 2817, THICK FILM; Resistance:27kohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143483CT-ND 96AC8191
Product Name Chip Resistor - Surface Mount Res, 27K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 2817 [7143 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Surface Mount Resistors - 2567529 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0020 ohms
View Details