TE Connectivity Chip Resistor - Surface Mount 3540270RFT

Description
270 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
270 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143435TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143435TR-ND
Chip Resistor - Surface Mount A143435TR-ND
270 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

270 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143435DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143435DKR-ND
Chip Resistor - Surface Mount A143435DKR-ND
270 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

270 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143435CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143435CT-ND
Chip Resistor - Surface Mount A143435CT-ND
270 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

270 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 270R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 97AC1184 - Newark, An Avnet Company
Chicago, IL, United States
Res, 270R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
97AC1184
Res, 270R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 97AC1184
RES, 270R, 1%, 4W, 2817, THICK FILM; Resistance:270ohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 270R, 1%, 4W, 2817, THICK FILM; Resistance:270ohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 270R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 97AC5968 - Newark, An Avnet Company
Chicago, IL, United States
Res, 270R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
97AC5968
Res, 270R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 97AC5968
RES, 270R, 1%, 4W, 2817, THICK FILM; Resistance:270ohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 270R, 1%, 4W, 2817, THICK FILM; Resistance:270ohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143435TR-ND 97AC1184
Product Name Chip Resistor - Surface Mount Res, 270R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 2817 [7143 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1617593 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details