TE Connectivity Chip Resistor - Surface Mount 3540270KJT

Description
270 kOhms ±5% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
270 kOhms ±5% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143611TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143611TR-ND
Chip Resistor - Surface Mount A143611TR-ND
270 kOhms ±5% 4W Chip Resistor Nonstandard Thick Film

270 kOhms ±5% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 270K, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 97AC0670 - Newark, An Avnet Company
Chicago, IL, United States
Res, 270K, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
97AC0670
Res, 270K, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 97AC0670
RES, 270K, 5%, 4W, 2817, THICK FILM; Resistance:270kohm; Resistance Tolerance:± 5%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 270K, 5%, 4W, 2817, THICK FILM; Resistance:270kohm; Resistance Tolerance:± 5%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 270K, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH3840 - Newark, An Avnet Company
Chicago, IL, United States
Res, 270K, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity
34AH3840
Res, 270K, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity 34AH3840
RES, 270K, 5%, 4W, 2817, THICK FILM ROHS COMPLIANT: YES

RES, 270K, 5%, 4W, 2817, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A143611TR-ND 97AC0670 34AH3840
Product Name Chip Resistor - Surface Mount Res, 270K, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity Res, 270K, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 2817 [7143 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers