The Resistor 97AC0660 is a thick film high power resistor with a resistance value of 270K ohms and a tolerance of ±1%. It has a power rating of 4W at an ambient temperature of 70°C and is housed in a 2817 size package, making it suitable for automated placement in high-volume applications. The resistor operates within a temperature range of -55°C to 155°C and has a maximum working voltage of 250V, with a maximum overload voltage of 500V. It features a dielectric withstanding voltage of 500V and is compliant with EU RoHS directives. The product is supplied on 7-inch reels containing 2000 pieces, facilitating easy handling and integration into manufacturing processes.
270 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film
RES, 270K, 1%, 4W, 2817, THICK FILM; Resistance:270kohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes
RES, 270K, 1%, 4W, 2817, THICK FILM; Resistance:270kohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | A143507TR-ND | 97AC0660 |
| Product Name | Chip Resistor - Surface Mount | Res, 270K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | Power Applications |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Nonstandard | 2817 [7143 Metric] |
| Tolerance | 1 +/- % | 1 +/- % |