TE Connectivity Chip Resistor - Surface Mount 354024RFT

Description
24 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
24 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143410DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143410DKR-ND
Chip Resistor - Surface Mount A143410DKR-ND
24 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

24 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143410TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143410TR-ND
Chip Resistor - Surface Mount A143410TR-ND
24 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

24 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143410CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143410CT-ND
Chip Resistor - Surface Mount A143410CT-ND
24 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

24 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 24R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 96AC8414 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
96AC8414
Res, 24R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 96AC8414
RES, 24R, 1%, 4W, 2817, THICK FILM; Resistance:24ohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 24R, 1%, 4W, 2817, THICK FILM; Resistance:24ohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 24R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 97AC3287 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
97AC3287
Res, 24R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 97AC3287
RES, 24R, 1%, 4W, 2817, THICK FILM; Resistance:24ohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 24R, 1%, 4W, 2817, THICK FILM; Resistance:24ohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143410DKR-ND 96AC8414
Product Name Chip Resistor - Surface Mount Res, 24R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 2817 [7143 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C221J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1-2176231-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 39 ohms
View Details
3 suppliers