TE Connectivity Chip Resistor - Surface Mount 354024KFT

Description
24 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
24 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143482TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143482TR-ND
Chip Resistor - Surface Mount A143482TR-ND
24 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film

24 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143482CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143482CT-ND
Chip Resistor - Surface Mount A143482CT-ND
24 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film

24 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 24K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 97AC0358 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
97AC0358
Res, 24K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 97AC0358
RES, 24K, 1%, 4W, 2817, THICK FILM; Resistance:24kohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 24K, 1%, 4W, 2817, THICK FILM; Resistance:24kohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 24K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 97AC5326 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
97AC5326
Res, 24K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 97AC5326
RES, 24K, 1%, 4W, 2817, THICK FILM; Resistance:24kohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 24K, 1%, 4W, 2817, THICK FILM; Resistance:24kohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143482TR-ND 97AC0358
Product Name Chip Resistor - Surface Mount Res, 24K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 2817 [7143 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176073-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 953 ohms
View Details
4 suppliers
Surface Mount Resistors - 2567479 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R683JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers