TE Connectivity Chip Resistor - Surface Mount 354022RFT

Description
22 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
22 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143409TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143409TR-ND
Chip Resistor - Surface Mount A143409TR-ND
22 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

22 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143409CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143409CT-ND
Chip Resistor - Surface Mount A143409CT-ND
22 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

22 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143409DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143409DKR-ND
Chip Resistor - Surface Mount A143409DKR-ND
22 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

22 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 22R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 97AC3286 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
97AC3286
Res, 22R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 97AC3286
RES, 22R, 1%, 4W, 2817, THICK FILM; Resistance:22ohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 22R, 1%, 4W, 2817, THICK FILM; Resistance:22ohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 22R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 97AC5539 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
97AC5539
Res, 22R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 97AC5539
RES, 22R, 1%, 4W, 2817, THICK FILM; Resistance:22ohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 22R, 1%, 4W, 2817, THICK FILM; Resistance:22ohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143409TR-ND 97AC3286
Product Name Chip Resistor - Surface Mount Res, 22R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 2817 [7143 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details