TE Connectivity Chip Resistor - Surface Mount 354022KFT

Description
22 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
22 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143481TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143481TR-ND
Chip Resistor - Surface Mount A143481TR-ND
22 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film

22 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143481CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143481CT-ND
Chip Resistor - Surface Mount A143481CT-ND
22 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film

22 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 22K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 97AC5324 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
97AC5324
Res, 22K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 97AC5324
RES, 22K, 1%, 4W, 2817, THICK FILM; Resistance:22kohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 22K, 1%, 4W, 2817, THICK FILM; Resistance:22kohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 22K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 97AC5325 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
97AC5325
Res, 22K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 97AC5325
RES, 22K, 1%, 4W, 2817, THICK FILM; Resistance:22kohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 22K, 1%, 4W, 2817, THICK FILM; Resistance:22kohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143481TR-ND 97AC5324
Product Name Chip Resistor - Surface Mount Res, 22K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 2817 [7143 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 2-1625892-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Surface Mount Resistors - 2567541P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0020 ohms
View Details
Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD5112FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details