TE Connectivity Chip Resistor - Surface Mount 3540220RJT

Description
220 Ohms ±5% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
220 Ohms ±5% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143574CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143574CT-ND
Chip Resistor - Surface Mount A143574CT-ND
220 Ohms ±5% 4W Chip Resistor Nonstandard Thick Film

220 Ohms ±5% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143574DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143574DKR-ND
Chip Resistor - Surface Mount A143574DKR-ND
220 Ohms ±5% 4W Chip Resistor Nonstandard Thick Film

220 Ohms ±5% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143574TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143574TR-ND
Chip Resistor - Surface Mount A143574TR-ND
220 Ohms ±5% 4W Chip Resistor Nonstandard Thick Film

220 Ohms ±5% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 220R, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH3830 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220R, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity
34AH3830
Res, 220R, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity 34AH3830
RES, 220R, 5%, 4W, 2817, THICK FILM ROHS COMPLIANT: YES

RES, 220R, 5%, 4W, 2817, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 220R, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 96AC9539 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220R, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
96AC9539
Res, 220R, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 96AC9539
RES, 220R, 5%, 4W, 2817, THICK FILM; Resistance:220ohm; Resistance Tolerance:± 5%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 220R, 5%, 4W, 2817, THICK FILM; Resistance:220ohm; Resistance Tolerance:± 5%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A143574CT-ND 34AH3830 96AC9539
Product Name Chip Resistor - Surface Mount Res, 220R, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity Res, 220R, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 2817 [7143 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers