TE Connectivity Chip Resistor - Surface Mount 3540220RFT

Description
220 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
220 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143433TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143433TR-ND
Chip Resistor - Surface Mount A143433TR-ND
220 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

220 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143433DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143433DKR-ND
Chip Resistor - Surface Mount A143433DKR-ND
220 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

220 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143433CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143433CT-ND
Chip Resistor - Surface Mount A143433CT-ND
220 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

220 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 220R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 97AC5967 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
97AC5967
Res, 220R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 97AC5967
RES, 220R, 1%, 4W, 2817, THICK FILM; Resistance:220ohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 220R, 1%, 4W, 2817, THICK FILM; Resistance:220ohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 220R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 96AC8822 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
96AC8822
Res, 220R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 96AC8822
RES, 220R, 1%, 4W, 2817, THICK FILM; Resistance:220ohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 220R, 1%, 4W, 2817, THICK FILM; Resistance:220ohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143433TR-ND 97AC5967
Product Name Chip Resistor - Surface Mount Res, 220R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 2817 [7143 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1722205 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details