TE Connectivity Chip Resistor - Surface Mount 3540220KJT

Description
220 kOhms ±5% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
220 kOhms ±5% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143610TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143610TR-ND
Chip Resistor - Surface Mount A143610TR-ND
220 kOhms ±5% 4W Chip Resistor Nonstandard Thick Film

220 kOhms ±5% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143610DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143610DKR-ND
Chip Resistor - Surface Mount A143610DKR-ND
220 kOhms ±5% 4W Chip Resistor Nonstandard Thick Film

220 kOhms ±5% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143610CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143610CT-ND
Chip Resistor - Surface Mount A143610CT-ND
220 kOhms ±5% 4W Chip Resistor Nonstandard Thick Film

220 kOhms ±5% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 220K, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 96AC8425 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220K, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
96AC8425
Res, 220K, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 96AC8425
RES, 220K, 5%, 4W, 2817, THICK FILM; Resistance:220kohm; Resistance Tolerance:± 5%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 220K, 5%, 4W, 2817, THICK FILM; Resistance:220kohm; Resistance Tolerance:± 5%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 220K, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH3828 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220K, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity
34AH3828
Res, 220K, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity 34AH3828
RES, 220K, 5%, 4W, 2817, THICK FILM ROHS COMPLIANT: YES

RES, 220K, 5%, 4W, 2817, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A143610TR-ND 96AC8425 34AH3828
Product Name Chip Resistor - Surface Mount Res, 220K, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity Res, 220K, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 2817 [7143 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375401-BVE-M-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2573222 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 51000 ohms
View Details