TE Connectivity Chip Resistor - Surface Mount 354020KFT

Description
20 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
20 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143480CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143480CT-ND
Chip Resistor - Surface Mount A143480CT-ND
20 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film

20 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143480DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143480DKR-ND
Chip Resistor - Surface Mount A143480DKR-ND
20 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film

20 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143480TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143480TR-ND
Chip Resistor - Surface Mount A143480TR-ND
20 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film

20 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 20K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 97AC0357 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
97AC0357
Res, 20K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 97AC0357
RES, 20K, 1%, 4W, 2817, THICK FILM; Resistance:20kohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 20K, 1%, 4W, 2817, THICK FILM; Resistance:20kohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 20K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 96AC8190 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
96AC8190
Res, 20K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 96AC8190
RES, 20K, 1%, 4W, 2817, THICK FILM; Resistance:20kohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 20K, 1%, 4W, 2817, THICK FILM; Resistance:20kohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143480CT-ND 97AC0357
Product Name Chip Resistor - Surface Mount Res, 20K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 2817 [7143 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1690367 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details