The Resistor 97AC1182 from TE Connectivity is a thick film high power resistor with a resistance value of 200 ohms and a tolerance of ±1%. It is rated for a power dissipation of 4 watts at an ambient temperature of 70°C. The resistor is housed in a 2817 size package, making it suitable for automated placement in high-volume applications. It features a maximum working voltage of 250V and can withstand overload voltages up to 500V. The operating temperature range is from -55°C to 155°C, ensuring reliability in various environmental conditions. The resistor is compliant with RoHS directives and is supplied on 7-inch reels containing 2000 pieces, facilitating easy integration into manufacturing processes.
200 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film
200 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film
200 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film
RES, 200R, 1%, 4W, 2817, THICK FILM; Resistance:200ohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes
RES, 200R, 1%, 4W, 2817, THICK FILM; Resistance:200ohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | A143432TR-ND | 97AC1182 |
| Product Name | Chip Resistor - Surface Mount | Res, 200R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | Power Applications |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Nonstandard | 2817 [7143 Metric] |
| Tolerance | 1 +/- % | 1 +/- % |