The Resistor 200K, 1%, 4W, 2817 from TE Connectivity is a thick film high power resistor designed for various applications. It has a power rating of 4W at an ambient temperature of 70°C and operates within a temperature range of -55°C to 155°C. The resistor features a resistance tolerance of ±1% and is available in a resistance range from 1,Ѷ to 10M,Ѷ. It has a maximum working voltage of 250V and can withstand overload voltages up to 500V. The device is suitable for automatic placement and is supplied on 7-inch reels containing 2000 pieces. The terminal finish is matte tin over a nickel barrier, ensuring compatibility with standard soldering processes. This product complies with EU RoHS directives and is halogen-free, making it suitable for environmentally conscious designs.
200 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film
200 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film
200 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film
RES, 200K, 1%, 4W, 2817, THICK FILM; Resistance:200kohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes
RES, 200K, 1%, 4W, 2817, THICK FILM; Resistance:200kohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | A143504CT-ND | 97AC5151 |
| Product Name | Chip Resistor - Surface Mount | Res, 200K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | Power Applications |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Nonstandard | 2817 [7143 Metric] |
| Tolerance | 1 +/- % | 1 +/- % |