TE Connectivity Chip Resistor - Surface Mount 35401R3FT

Description
1.3 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
1.3 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143380CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143380CT-ND
Chip Resistor - Surface Mount A143380CT-ND
1.3 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

1.3 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143380DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143380DKR-ND
Chip Resistor - Surface Mount A143380DKR-ND
1.3 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

1.3 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143380TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143380TR-ND
Chip Resistor - Surface Mount A143380TR-ND
1.3 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

1.3 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 1R3, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 96AC8185 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R3, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
96AC8185
Res, 1R3, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 96AC8185
RES, 1R3, 1%, 4W, 2817, THICK FILM; Resistance:1.3ohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 1R3, 1%, 4W, 2817, THICK FILM; Resistance:1.3ohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1R3, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 96AC8184 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R3, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
96AC8184
Res, 1R3, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 96AC8184
RES, 1R3, 1%, 4W, 2817, THICK FILM; Resistance:1.3ohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 1R3, 1%, 4W, 2817, THICK FILM; Resistance:1.3ohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143380CT-ND 96AC8185
Product Name Chip Resistor - Surface Mount Res, 1R3, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 2817 [7143 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 2567761P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details