TE Connectivity Chip Resistor - Surface Mount 35401R2FT

Description
1.2 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
1.2 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143379CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143379CT-ND
Chip Resistor - Surface Mount A143379CT-ND
1.2 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

1.2 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143379TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143379TR-ND
Chip Resistor - Surface Mount A143379TR-ND
1.2 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

1.2 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 35401R2FT - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
35401R2FT
Chip Resistor - Surface Mount 35401R2FT
RES 3540 1R2 1%

RES 3540 1R2 1%

Supplier's Site Datasheet
Res, 1R2, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 97AC5321 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R2, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
97AC5321
Res, 1R2, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 97AC5321
RES, 1R2, 1%, 4W, 2817, THICK FILM; Resistance:1.2ohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 1R2, 1%, 4W, 2817, THICK FILM; Resistance:1.2ohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1R2, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 97AC3011 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R2, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
97AC3011
Res, 1R2, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 97AC3011
RES, 1R2, 1%, 4W, 2817, THICK FILM; Resistance:1.2ohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 1R2, 1%, 4W, 2817, THICK FILM; Resistance:1.2ohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number A143379CT-ND 35401R2FT 97AC5321
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 1R2, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 2817 [7143 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176399-9 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 1278364 - RS Components, Ltd.
Specs
Category / Application Precision Resistor
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R333JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers