TE Connectivity Chip Resistor - Surface Mount 35401M6FT

Description
1.6 MOhms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
1.6 MOhms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143526TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143526TR-ND
Chip Resistor - Surface Mount A143526TR-ND
1.6 MOhms ±1% 4W Chip Resistor Nonstandard Thick Film

1.6 MOhms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 1M6, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 96AC8823 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M6, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
96AC8823
Res, 1M6, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 96AC8823
RES, 1M6, 1%, 4W, 2817, THICK FILM; Resistance:1.6Mohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 1M6, 1%, 4W, 2817, THICK FILM; Resistance:1.6Mohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1M6, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 97AC1187 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M6, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
97AC1187
Res, 1M6, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 97AC1187
RES, 1M6, 1%, 4W, 2817, THICK FILM; Resistance:1.6Mohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 1M6, 1%, 4W, 2817, THICK FILM; Resistance:1.6Mohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143526TR-ND 96AC8823
Product Name Chip Resistor - Surface Mount Res, 1M6, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 2817 [7143 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers