TE Connectivity Chip Resistor - Surface Mount 35401M5JT

Description
1.5 MOhms ±5% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
1.5 MOhms ±5% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143620TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143620TR-ND
Chip Resistor - Surface Mount A143620TR-ND
1.5 MOhms ±5% 4W Chip Resistor Nonstandard Thick Film

1.5 MOhms ±5% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 1M5, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 97AC3576 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M5, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
97AC3576
Res, 1M5, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 97AC3576
RES, 1M5, 5%, 4W, 2817, THICK FILM; Resistance:1.5Mohm; Resistance Tolerance:± 5%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 1M5, 5%, 4W, 2817, THICK FILM; Resistance:1.5Mohm; Resistance Tolerance:± 5%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1M5, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH3740 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M5, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity
34AH3740
Res, 1M5, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity 34AH3740
RES, 1M5, 5%, 4W, 2817, THICK FILM ROHS COMPLIANT: YES

RES, 1M5, 5%, 4W, 2817, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A143620TR-ND 97AC3576 34AH3740
Product Name Chip Resistor - Surface Mount Res, 1M5, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity Res, 1M5, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 2817 [7143 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details